EN
  • EN
  • DE

N005-30

Part No N005-30
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 20A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 34nC @ 4.5V
Max Input Capacitance 3100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.5W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 208982-N005-30
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N005-30 CAD Model

Description

Product Overview: N005-30 by NXP

The N005-30 is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in automotive, security, and IoT solutions. Designed with precision and engineered for performance, this product is part of a robust lineup of integrated circuits that cater to a wide array of electronic applications.

Key Features

  • High Performance: The N005-30 is built to deliver top-notch performance, ensuring reliability and efficiency in its operations. It is suitable for demanding applications that require quick processing and high-speed data transactions.
  • Low Power Consumption: Energy efficiency is at the core of the N005-30 design, making it an ideal choice for battery-operated devices and applications where power conservation is critical.
  • Advanced Technology: Incorporating the latest technologies from NXP, the N005-30 benefits from advancements in semiconductor design, providing enhanced functionality and improved integration capabilities.
  • Robust Security: With the increasing need for secure electronic systems, the N005-30 includes features that protect against unauthorized access and ensure data integrity, making it a trustworthy component for security-sensitive applications.

Applications

The versatility of the N005-30 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems, where durability and reliability are paramount.
  • Security systems, offering strong encryption and protection measures.
  • Internet of Things (IoT) devices, enabling smart connectivity and data exchange.
  • Consumer electronics, providing the processing power needed for complex tasks.

Product Specifications

The N005-30 boasts a comprehensive set of specifications that make it a competitive choice for electronic designers and manufacturers. Detailed technical specifications can be obtained through NXP's official product documentation or by contacting an NXP sales representative.

For more information on the N005-30, or to explore the full range of NXP products, visit the official NXP Semiconductors website or consult with an authorized distributor. The N005-30 is more than just a component; it's a gateway to innovation and technological excellence.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess