EN
  • EN
  • DE

STM32G030C8T6TR

Part No STM32G030C8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32G0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 19x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 497-STM32G030C8T6TR
Standard Package 2,400
Win Source Part Number 1097117-STM32G030C8T6TR
Ultra Librarian 3D Model Ultra Librarian STM32G030C8T6TR CAD Model

Description

STM32G030C8T6TR Microcontroller - STMicroelectronics

The STM32G030C8T6TR from STMicroelectronics is a high-performance, 32-bit microcontroller designed to offer a balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the STM32G0 series, which is built around the Arm® Cortex®-M0+ core, operating at a frequency of up to 64 MHz. The STM32G030C8T6TR is suitable for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: Arm® Cortex®-M0+ 32-bit RISC core operating at up to 64 MHz.
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of SRAM.
  • Supply voltage range: 2.5 V to 3.6 V.
  • Up to 55 fast I/Os, all mappable on external interrupt vectors and almost all 5 V-tolerant.
  • Multiple communication interfaces: I2C, USARTs, SPIs, and advanced timers.
  • 12-bit ADC with hardware oversampling, and DAC.
  • Low-power modes: Sleep, Stop, and Standby.
  • Comprehensive set of power-saving modes allowing the design of low-power applications.

Advanced Peripherals:

The STM32G030C8T6TR microcontroller includes a variety of peripherals that facilitate complex functions and enhance the flexibility of use in various applications. With its advanced timers, analog-to-digital converter (ADC), and digital-to-analog converter (DAC), it can handle a broad range of analog and timing-related tasks. The inclusion of USART, SPI, and I2C modules makes it easy to integrate into communication networks and to interface with other microcontrollers, sensors, and actuators.

Power Efficiency:

Designed with power efficiency in mind, the STM32G030C8T6TR offers several low-power modes to minimize energy consumption in idle or standby states. This feature is particularly important for battery-powered and energy-sensitive applications, ensuring longer operational periods and sustainability.

Package and Quality:

The STM32G030C8T6TR comes in a 48-pin LQFP package, which is suitable for space-constrained applications while providing enough I/Os for complex tasks. STMicroelectronics ensures high quality and reliability, making this microcontroller a trusted choice for both hobbyists and professional developers.

Overall, the STM32G030C8T6TR is a versatile and cost-effective microcontroller that provides a solid foundation for a variety of electronic projects and products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9975 $54.8625
125+ $0.8185 $102.3125
190+ $0.7929 $150.6510
265+ $0.7673 $203.3345
340+ $0.7418 $252.2120
455+ $0.6650 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174,180 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess