EN
  • EN
  • DE

STM32F401CEY6BTR

Part No STM32F401CEY6BTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP (2.97x2.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (2.97x2.97)
Base Product Number STM32F401
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262853-STM32F401CEY6BTR
Ultra Librarian 3D Model Ultra Librarian STM32F401CEY6BTR CAD Model

Description

STM32F401CEY6BTR Microcontroller Overview

The STM32F401CEY6BTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F4 series. This MCU is built on the advanced ARM Cortex-M4 processor core with a floating-point unit (FPU) that operates at frequencies up to 84 MHz. It is designed to offer a perfect balance between performance, power efficiency, and cost, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

The STM32F401CEY6BTR comes in a compact 49-ball WLCSP (Wafer Level Chip-Scale Package) that is suitable for space-constrained applications. It features 512 KB of flash memory and 96 KB of SRAM, providing ample storage for complex applications and algorithms. The MCU also supports a range of enhanced I/Os and peripherals that can be interfaced through its comprehensive set of communication features, including I2C, SPI, USART, and USB 2.0.

Key Features

  • Core: ARM Cortex-M4 with FPU, running up to 84 MHz
  • Memory: 512 KB flash, 96 KB SRAM
  • Package: 49-ball WLCSP
  • Power supply range: 2.4V to 3.6V
  • Low-power modes: Sleep, Stop, and Standby
  • Up to 10 timers, including PWM and one high-resolution timer
  • Communication interfaces: I2C, SPI, USART, USB 2.0 OTG
  • Analog: 12-bit ADCs, DAC channels
  • Debugging: Serial wire debug (SWD), JTAG

For developers, the STM32F401CEY6BTR MCU is supported by a comprehensive set of development tools, including the STM32Cube software ecosystem, which provides software libraries and code examples to accelerate the development process. Additionally, it is compatible with a wide range of integrated development environments (IDEs) and third-party tools, simplifying the prototyping and testing phases.

Overall, the STM32F401CEY6BTR from STMicroelectronics is a powerful and flexible MCU that offers an excellent solution for developers looking to create sophisticated and efficient products in a variety of market segments.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess