EN
  • EN
  • DE

DMP2101UCB9-7

Part No DMP2101UCB9-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2P-CH 20V 9UWLB / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number DMP2101
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 869065-DMP2101UCB9-7
Ultra Librarian 3D Model Ultra Librarian DMP2101UCB9-7 CAD Model

Description

Introducing the DMP2101UCB9-7 P-Channel MOSFET from Diodes Incorporated

The DMP2101UCB9-7 is a high-performance P-Channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and miniaturized solutions for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMP2101UCB9-7 boasts a low on-resistance of typically 20 mΩ at VGS = -4.5V, ensuring efficient power management and reduced losses in circuit operation.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle a substantial amount of power, making it suitable for demanding applications.
  • Advanced Packaging: Housed in a compact DFN2020-3 (Type B) package, the DMP2101UCB9-7 offers a small footprint on PCBs, which is ideal for space-constrained applications.
  • High Threshold Voltage: A threshold voltage (VGS(th)) of -0.45V to -1V allows for better control of the switching performance, contributing to the device's reliability and robustness.

Applications

The versatility of the DMP2101UCB9-7 makes it an excellent choice for a variety of applications where efficient power control and space savings are essential. Common applications include:

  • Load Switches
  • Battery Management Systems
  • Power Management in Portable Devices
  • DC/DC Converters
  • Reverse Polarity Protection

Quality and Reliability

Diodes Incorporated ensures that the DMP2101UCB9-7 meets the highest quality and reliability standards. This product is subjected to rigorous testing and quality control measures, guaranteeing performance even under extreme conditions. The device also complies with RoHS standards, minimizing the environmental impact by excluding hazardous substances.

Whether you're designing power management systems for mobile devices, wearables, or industrial equipment, the DMP2101UCB9-7 offers the performance, efficiency, and compact size needed to create cutting-edge technology. Trust in Diodes Incorporated to power your innovations with their reliable and advanced semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
ON Semiconductor
Lowest to $5.4135
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess