EN
  • EN
  • DE

DMP3007SFG-13

Part No DMP3007SFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 70A POWERDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features P-Channel 30 V 70A (Tc) 2.8W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMP3007
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869074-DMP3007SFG-13
Ultra Librarian 3D Model Ultra Librarian DMP3007SFG-13 CAD Model

Description

The DMP3007SFG-13 is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, renowned for its efficiency and reliability in a variety of applications. This MOSFET is designed to meet the demands of power management tasks within electronic circuits, making it an ideal choice for designers looking for a component that can handle significant power with minimal losses.

Key Features

  • Low On-Resistance: The device boasts a very low on-resistance, which translates to reduced power dissipation and improved overall efficiency in circuits where it is deployed.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the DMP3007SFG-13 is suitable for demanding applications that require robust performance.
  • High Threshold Voltage: The MOSFET has a high threshold voltage that ensures it remains off under small gate-to-source voltages, reducing the risk of unintentional activation.
  • Advanced Packaging: Encased in a PowerDI™3333-8 package, the DMP3007SFG-13 offers excellent thermal performance and a compact footprint, making it a space-saving solution for densely packed PCBs.

Applications

The versatility of the DMP3007SFG-13 allows it to be used in a wide array of applications, including:

  • Power management modules
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Portable devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30V Continuous Drain Current (I<sub>D) -6.3A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) 24mΩ at V<sub>GS = -10V Package PowerDI™3333-8

With its robust design and high-performance characteristics, the DMP3007SFG-13 from Diodes Incorporated stands out as a superior choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7142 $53.5650
175+ $0.5860 $102.5500
265+ $0.5677 $150.4405
365+ $0.5494 $200.5310
475+ $0.5311 $252.2725
635+ $0.4761 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess