EN
  • EN
  • DE

DMP3015LSSQ-13

Part No DMP3015LSSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 13A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features P-Channel 30 V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMP3015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP3015LSSQ-13DIDKR, DMP3015LSSQ-13DICT, DMP3015LSSQ-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869078-DMP3015LSSQ-13
Ultra Librarian 3D Model Ultra Librarian DMP3015LSSQ-13 CAD Model

Description

Overview of DMP3015LSSQ-13

The DMP3015LSSQ-13 is a cutting-edge P-channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance transistor is designed for power management applications and is well-suited for a wide range of electronic devices.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of just 30 mΩ at V<sub>GS = -10V, this MOSFET ensures efficient operation and minimal power loss, making it ideal for power-intensive applications.
  • High Power Dissipation: The DMP3015LSSQ-13 is capable of dissipating up to 3.1W of power, providing robust performance for a variety of demanding applications.
  • Advanced Packaging: Enclosed in a compact and thermally efficient PowerDI®3333-8 package, the device ensures excellent thermal performance and space-saving on the PCB.
  • Voltage Rating: This MOSFET operates at a drain-source voltage (V<sub>DSS) of -30V, offering a good balance between performance and voltage rating for many applications.

Applications

The versatile DMP3015LSSQ-13 is suitable for a broad array of applications, including:

  • Load Switches
  • Battery Management Systems
  • Power Distribution Networks
  • DC-DC Converters
  • Portable Devices

Reliability and Quality

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The DMP3015LSSQ-13 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This MOSFET is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

Whether you are designing power management systems for portable electronics, industrial equipment, or automotive applications, the DMP3015LSSQ-13 from Diodes Incorporated offers the efficiency, thermal performance, and reliability required for your power handling needs. Its advanced features and robust packaging make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4917 $51.6285
250+ $0.4034 $100.8500
385+ $0.3908 $150.4580
530+ $0.3782 $200.4460
685+ $0.3656 $250.4360
920+ $0.3278 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess