EN
  • EN
  • DE

DMP31D0UFB4-7B

Part No DMP31D0UFB4-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 540MA 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 540mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.9nC @ 4.5V
Max Input Capacitance 76pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 460mW (Ta)
Maximum Rds On at Id,Vgs 1 Ohm @ 400mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-3
Dimension 3-XFDFN
Win Source Part Number 1033856-DMP31D0UFB4-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP31D0UFB4-7B CAD Model

Description

Introducing the DMP31D0UFB4-7B - A High-Performance P-Channel MOSFET

The DMP31D0UFB4-7B is a cutting-edge P-Channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to provide efficient power management and switching with low on-resistance and a high threshold voltage, making it ideal for a wide range of applications.

Key Features

  • Low On-Resistance: The DMP31D0UFB4-7B boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in your applications.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures reliable operation and reduces the risk of unintentional turn-on, which can be critical in sensitive circuits.
  • Advanced Packaging: Encased in a compact DFN1006B-3 package, the DMP31D0UFB4-7B minimizes the footprint on your PCB and allows for higher density designs.
  • Power Dissipation: This component is capable of dissipating up to 0.2W, which helps to maintain stable performance even under higher power conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DMP31D0UFB4-7B is both lead-free and RoHS compliant, minimizing the environmental impact of your products.

Applications

The DMP31D0UFB4-7B is versatile and can be used in a variety of electronic applications. Its high performance and reliability make it suitable for:

  • Power management circuits
  • Load switch applications
  • Battery management systems
  • DC-DC converters
  • Portable electronic devices

Technical Specifications

The DMP31D0UFB4-7B operates within a voltage range of -20V, ensuring compatibility with many low-voltage applications. It also features a continuous drain current of -0.46A, which provides ample current for a variety of electronic designs.

With its robust design and high-quality construction, the DMP31D0UFB4-7B from Diodes Incorporated represents a reliable solution for designers looking to enhance the efficiency and performance of their electronic products. Whether you are working on power regulation, load switching, or any other application requiring a high-performance P-Channel MOSFET, the DMP31D0UFB4-7B is an excellent choice.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1000 $50.0000
1,070+ $0.0937 $100.2590
1,660+ $0.0905 $150.2300
2,380+ $0.0842 $200.3960
3,090+ $0.0810 $250.2900
3,855+ $0.0779 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess