EN
  • EN
  • DE

DMP4013LFG-13

Part No DMP4013LFG-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055793-DMP4013LFG-13
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMP4013LFG-13 CAD Model

Description

Introducing the DMP4013LFG-13 MOSFET by Diodes Incorporated

The DMP4013LFG-13 is a state-of-the-art Power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver high performance and reliability for a wide range of applications, making it an essential component for modern electronic devices.

Key Features

  • Device Type: P-Channel
  • Configuration: Single
  • Drain-Source Voltage (VDS): -40V
  • Continuous Drain Current (ID): -24A
  • RDS(on): 13.5 mOhm at VGS = -10V
  • Power Dissipation (PD): 2.5W
  • Operating Temperature Range: -55°C to +150°C
  • Package: PowerDI™ 5060-8

Efficiency and Power Handling

The DMP4013LFG-13 MOSFET is optimized for efficient power handling and minimal power loss, featuring a low threshold voltage and a low RDS(on) that ensures reduced conduction losses. This makes it an excellent choice for power management tasks in a variety of electronic circuits, including DC-DC converters, power supplies, and motor control applications.

Robust and Reliable

With its robust construction, the DMP4013LFG-13 is designed to withstand harsh operating conditions, supporting a wide temperature range from -55°C to +150°C. Its high drain-source voltage and continuous drain current rating ensure that it can handle high power and current without compromise, providing a reliable solution for demanding environments.

Advanced Packaging

The MOSFET comes in a compact PowerDI™ 5060-8 package, which is designed to offer excellent thermal performance and a small footprint on PCBs. This advanced packaging allows for efficient heat dissipation, ensuring the MOSFET operates within safe temperature limits even under high power conditions.

Applications

Thanks to its versatility and high performance, the DMP4013LFG-13 is suitable for a wide range of applications, including:

  • Load switches
  • Battery management systems
  • Power management in portable devices
  • Automotive applications
  • Industrial power control

Whether you're designing a sophisticated industrial system or a compact consumer electronic device, the DMP4013LFG-13 from Diodes Incorporated offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess