EN
  • EN
  • DE

DMP6023LFG-13

Part No DMP6023LFG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 7.7A PWRDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 60 V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMP6023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP6023LFG-13DITR, DMP6023LFG-13DIDKR, DMP6023LFG-13DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917179-DMP6023LFG-13
Ultra Librarian 3D Model Ultra Librarian DMP6023LFG-13 CAD Model

Description

Introducing the DMP6023LFG-13 P-Channel Enhancement Mode MOSFET

The DMP6023LFG-13 is a state-of-the-art P-Channel Enhancement Mode Field Effect Transistor (MOSFET) from Diodes Incorporated, designed for high-efficiency power management applications. This MOSFET is a perfect choice for designers looking for a device that offers not only low power consumption but also high reliability and performance in a compact form factor.

Key Features of DMP6023LFG-13

  • Low On-Resistance: The DMP6023LFG-13 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your application.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures minimal unintended conduction, contributing to the device's reliability and power-saving characteristics.
  • Advanced PowerDI™3333-8 Package: The device comes encapsulated in the innovative PowerDI™3333-8 package, which offers excellent thermal performance and a small footprint, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DMP6023LFG-13 is fully lead-free and RoHS compliant, making it a responsible choice for electronic designs.

Applications

The versatile nature of the DMP6023LFG-13 MOSFET allows it to be used in a wide array of applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronic Devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -60V Continuous Drain Current (I<sub>D) -6.7A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) 35mΩ at V<sub>GS = -10V

In conclusion, the DMP6023LFG-13 from Diodes Incorporated is a robust and efficient solution for a range of power management tasks. Its low on-resistance, high threshold voltage, and compact packaging make it a top choice for engineers and designers who demand the best in their power control applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4157 $51.9625
260+ $0.3894 $101.2440
400+ $0.3763 $150.5200
575+ $0.3500 $201.2500
745+ $0.3368 $250.9160
930+ $0.3237 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess