EN
  • EN
  • DE

DMP6023SK3Q

Part No DMP6023SK3Q
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821840-DMP6023SK3Q
Ultra Librarian 3D Model Ultra Librarian DMP6023SK3Q CAD Model

Description

Introducing the DMP6023SK3Q MOSFET by Diodes Incorporated

The DMP6023SK3Q is a high-performance, P-Channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact, and robust solutions for a wide range of electronic applications.

Key Features of the DMP6023SK3Q

  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it an excellent choice for power management applications.
  • High Power Dissipation: With a power dissipation of up to 3.1W, the DMP6023SK3Q can handle significant power, enabling it to support a range of demanding applications.
  • P-Channel Operation: As a P-Channel MOSFET, it allows for simpler drive circuitry in high-side switch configurations, as it can be driven by a positive supply voltage.
  • Advanced Packaging: This MOSFET comes in a compact PowerDI®3333-8 package, which is designed for optimal thermal performance and space-saving on the PCB.
  • High Threshold Voltage: A higher threshold voltage ensures that the device is not inadvertently turned on at low gate voltages, enhancing reliability.
  • Environmentally Friendly: The DMP6023SK3Q is RoHS compliant and halogen-free, adhering to current environmental standards and regulations.

Applications

The DMP6023SK3Q is suitable for a diverse range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Reliability and Quality

Diodes Incorporated ensures that the DMP6023SK3Q meets the highest standards of quality and reliability. Each device undergoes rigorous testing and quality control measures to guarantee performance in even the most challenging conditions. With its robust design and exceptional electrical characteristics, the DMP6023SK3Q is designed to enhance the efficiency and longevity of your electronic designs.

Choose the DMP6023SK3Q for your next project and experience the difference in quality and performance that Diodes Incorporated products consistently deliver.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess