The DMP6050SFG-13 is a high-performance P-Channel MOSFET from the renowned semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and is suitable for a wide range of applications, including load switch, power management, and various other switching applications where power efficiency is crucial.
Key Features
- Low On-Resistance: The device offers a very low on-resistance of 48 mOhms at VGS = -10V, which reduces power loss and improves efficiency in applications.
- High Continuous Drain Current: It supports a high continuous drain current of up to -6.5A, making it capable of handling high power applications.
- High Voltage Rating: With a drain-source voltage (VDS) of -60V, it can accommodate a wide range of operating conditions.
- PowerDI®5060-8 Package: The DMP6050SFG-13 comes in a PowerDI®5060-8 package, which is known for its compact size and excellent thermal performance, making it ideal for space-constrained applications.
- RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations and a commitment to sustainability.
Applications
The DMP6050SFG-13 is versatile and can be used in various applications, including:
- Power supply circuits
- DC/DC converters
- Motor drives
- Battery management systems
- Load switches
- Reverse polarity protection
Technical Specifications
Parameter
Value
Configuration
Single
Channel Type
P-Channel
Drain-Source Voltage (VDS)
-60V
Gate-Source Voltage (VGS)
±20V
Continuous Drain Current (ID)
-6.5A
On-Resistance (RDS(on))
48 mOhms
Package
PowerDI®5060-8
Overall, the DMP6050SFG-13 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems with a high-quality P-Channel MOSFET.