EN
  • EN
  • DE

DMP6110SSSQ-13

Part No DMP6110SSSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET PCH 60V 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features P-Channel 60 V 3.3A (Ta), 7.8A (Tc) 1.5W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMP6110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869101-DMP6110SSSQ-13
Ultra Librarian 3D Model Ultra Librarian DMP6110SSSQ-13 CAD Model

Description

Introducing the DMP6110SSSQ-13 MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMP6110SSSQ-13, a state-of-the-art MOSFET designed for high-efficiency power management applications. This component features the latest advancements in semiconductor technology, providing an optimal solution for designers looking to enhance the performance and reliability of their electronic systems.

Key Features

  • Device Type: This product is a P-Channel MOSFET, which is ideal for use in switch-mode power supplies and power management tasks.
  • Drain-Source Voltage (V<sub>DS): The DMP6110SSSQ-13 can handle a maximum drain-source voltage of -60V, ensuring robust performance for a wide range of applications.
  • Continuous Drain Current (I<sub>D): It supports a continuous drain current of -6.7A at 25°C, providing sufficient capacity for demanding power requirements.
  • R<sub>DS(on): With a low on-resistance of just 47mΩ at V<sub>GS = -10V, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • Power Dissipation: The device is capable of a power dissipation of 2.5W, which is indicative of its ability to handle significant power levels without compromising on performance.

Package and Mounting

The DMP6110SSSQ-13 is available in a compact SO-8 package, which is widely preferred for its small footprint and ease of integration into various circuit designs. The surface-mount package allows for efficient assembly processes and is suitable for high-density PCB layouts.

Applications

With its high efficiency and power handling capabilities, the DMP6110SSSQ-13 is an excellent choice for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Whether you are designing consumer electronics, automotive systems, or industrial controls, the DMP6110SSSQ-13 MOSFET from Diodes Incorporated offers the performance and reliability needed to meet the stringent requirements of modern electronic devices.

For detailed specifications and application notes, visit the official Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7398 $51.7860
165+ $0.6071 $100.1715
260+ $0.5881 $152.9060
355+ $0.5691 $202.0305
455+ $0.5502 $250.3410
610+ $0.4932 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,030 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess