EN
  • EN
  • DE

DMP6110SVTQ-7

Part No DMP6110SVTQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 7.3A TSOT26 / P-Channel 60 V 7.3A (Ta) 1.8W (Ta) Surface Mount TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 7.3A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 105mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17.2 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 969 pF @ 30 V
Power Dissipation (Max) 1.8W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package TSOT-23-6
Case / Package SOT-23-6 Thin, TSOT-23-6
Base Product Number DMP6110
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000
Win Source Part Number 1324348-DMP6110SVTQ-7
Ultra Librarian 3D Model Ultra Librarian DMP6110SVTQ-7 CAD Model

Description

Introducing the DMP6110SVTQ-7 MOSFET by Diodes Incorporated

The DMP6110SVTQ-7 is a robust and efficient MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed to meet the demanding requirements of modern electronic circuits, offering superior power management for a wide range of applications.

Key Features

  • Device Type: This product is a P-Channel MOSFET, which is ideal for use as a switch in electronic circuits, offering efficient on-state resistance and minimal loss of power.
  • Voltage Rating: It has a drain-source voltage (Vds) of -60V, providing a good balance between performance and reliability for various circuit designs.
  • Current Capacity: The continuous drain current (Id) is rated at -3.4A, ensuring it can handle a substantial amount of current without overheating or failing.
  • Low RDS(on): With a low on-state resistance of just 70 mOhms at Vgs = -10V, the DMP6110SVTQ-7 ensures minimal power loss and higher efficiency in operation.
  • Power Dissipation: It has a power dissipation of 1.25W, which allows it to sustain moderate power levels while maintaining its integrity and longevity.
  • Package: Enclosed in a compact SOT-523 package, it is designed for space-constrained applications, providing excellent thermal performance and reduced footprint on PCBs.

Applications

The versatility of the DMP6110SVTQ-7 makes it suitable for a broad range of applications, including:

  • Power management in portable devices
  • Load switch circuits
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that adhere to the highest standards of quality and reliability. The DMP6110SVTQ-7 MOSFET is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of the industry. Whether you're designing consumer electronics, automotive systems, or industrial equipment, this MOSFET is engineered to provide dependable performance under a variety of conditions.

Choose the DMP6110SVTQ-7 for your next project, and experience the difference in power management with a component that stands out for its efficiency, durability, and compact design.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,260 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess