EN
  • EN
  • DE

DMPH4015SK3Q-13

Part No DMPH4015SK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 14A/45A TO252  /  P-Channel 40 V 14A (Ta), 45A (Tc) 1.7W (Ta) Surface Mount TO-252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 14A (Ta), 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 11mOhm @ 9.8A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 91 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 4234 pF @ 20 V
Power Dissipation (Max) 1.7W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252-3
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number DMPH4015
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names DMPH4015SK3Q-13DITR,DMPH4015SK3Q-13-ND,DMPH4015SK3Q-13DICT,DMPH4015SK3Q-13DIDKR
Standard Package 2,500
Win Source Part Number 1055802-DMPH4015SK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMPH4015SK3Q-13 CAD Model

Description

Product Overview: DMPH4015SK3Q-13

The DMPH4015SK3Q-13 from Diodes Incorporated is a robust and efficient automotive-compliant MOSFET designed to meet the high-quality standards and performance requirements for today's advanced electronic systems. This product is a testament to Diodes Incorporated's commitment to providing components that deliver reliability and functionality in a variety of applications.

Key Features

  • Type: P-Channel Enhancement Mode MOSFET
  • Package: TO-252 (DPAK) package for efficient thermal management and compact design.
  • Drain-Source Voltage (V<sub>DS): -40V, providing a wide operating range for various applications.
  • Continuous Drain Current (I<sub>D): -62A, ensuring high current handling capability.
  • R<sub>DS(on): Very low on-resistance of 8.5mΩ at V<sub>GS = -10V, minimizing energy loss and improving efficiency.
  • Automotive Compliance: Qualified to AEC-Q101 standards for high reliability in automotive applications.
  • Temperature Range: Operating junction temperature range from -55°C to +175°C, suitable for harsh environments.

Applications

The DMPH4015SK3Q-13 is designed for a variety of applications, particularly in the automotive sector where high reliability and efficiency are paramount. It is ideal for:

  • Power management systems
  • Load switches
  • Battery management
  • Motor drives
  • Automotive lighting
  • DC-DC converters

Quality and Environmental Compliance

Diodes Incorporated ensures that the DMPH4015SK3Q-13 meets stringent quality control measures and environmental standards. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility. The MOSFET's automotive qualification underscores its reliability in mission-critical systems where consistent performance is non-negotiable.

Conclusion

With its combination of high performance, reliability, and environmental compliance, the DMPH4015SK3Q-13 from Diodes Incorporated stands as an excellent choice for designers and engineers looking for a P-Channel MOSFET that can handle demanding automotive applications and beyond.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5804 $55.3140
80+ $1.2968 $103.7440
120+ $1.2562 $150.7440
165+ $1.2157 $200.5905
215+ $1.1752 $252.6680
285+ $1.0536 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess