EN
  • EN
  • DE

DMPH4015SSS-13

Part No DMPH4015SSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 40V 11.4A 8SO  /  P-Channel 40 V 11.4A (Ta) 1.8W Surface Mount 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 11.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 11mOhm @ 9.8A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 91 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 4234 pF @ 20 V
Power Dissipation (Max) 1.8W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number DMPH4015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMPH4015SSS-13TR,DMPH4015SSS-13-ND,31-DMPH4015SSS-13CT,31-DMPH4015SSS-13DKR
Standard Package 2,500
Win Source Part Number 1055804-DMPH4015SSS-13
Ultra Librarian 3D Model Ultra Librarian DMPH4015SSS-13 CAD Model

Description

Introducing the DMPH4015SSS-13 Power MOSFET by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMPH4015SSS-13, a state-of-the-art power MOSFET designed for high-performance applications. This advanced component is engineered to cater to the demanding requirements of modern electronic circuits, providing efficient power management with its cutting-edge technology.

Key Features

  • High Current Capability: The DMPH4015SSS-13 boasts a continuous drain current (ID) of 100A, making it an excellent choice for applications requiring high current handling.
  • Low On-Resistance: With an RDS(on) as low as 1.5 mOhms at VGS = 10V, this MOSFET ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • PowerDI5060-8 Package: The device comes in a compact PowerDI5060-8 package, offering a space-saving solution without compromising on power delivery or thermal performance.
  • High Efficiency: Its fast switching speed and low gate charge (Qg) contribute to reduced switching losses, thereby enhancing the overall efficiency of the system it is integrated into.
  • Robust Thermal Performance: The DMPH4015SSS-13 is designed to operate reliably in high-temperature environments, thanks to its excellent thermal characteristics and maximum junction temperature of 150°C.

Applications

The versatility of the DMPH4015SSS-13 allows it to be employed in a wide array of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMPH4015SSS-13 is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. With its RoHS compliance, it also meets environmental standards, making it a responsible choice for eco-friendly applications.

Whether you are designing power supplies, motor controllers, or any other high-efficiency power application, the DMPH4015SSS-13 from Diodes Incorporated is a reliable and powerful solution that will help take your designs to the next level.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8381 $58.6670
170+ $0.6877 $116.9090
265+ $0.6662 $176.5430
360+ $0.6447 $232.0920
465+ $0.6232 $289.7880
625+ $0.5588 $349.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess