EN
  • EN
  • DE

DMPH6023SK3Q-13

Part No DMPH6023SK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 60V 35A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features P-Channel 60 V 35A (Tc) 3.2W Surface Mount TO-252, (D-Pak)
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name DMPH6023
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMPH6023SK3Q-13CT, DMPH6023SK3Q-13-ND, DMPH6023SK3Q-13TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869103-DMPH6023SK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMPH6023SK3Q-13 CAD Model

Description

Product Overview: DMPH6023SK3Q-13 from Diodes Incorporated

The DMPH6023SK3Q-13 is a high-performance, automotive-compliant, dual MOSFET designed and manufactured by Diodes Incorporated. This power management component is engineered to cater to a wide range of applications, particularly in the automotive sector, where reliability and efficiency are of paramount importance. The dual MOSFET configuration is housed in a compact PowerDI5060-8 package, making it an ideal choice for space-constrained applications.

Constructed with advanced silicon technology, the DMPH6023SK3Q-13 boasts impressive specifications that make it suitable for high-efficiency power conversion and switching applications. The device features two N-channel enhancement mode transistors, with a continuous drain current (ID) rating of up to 6A for each MOSFET, providing the capability to handle significant power levels. The low on-resistance (RDS(on)) ensures minimal power loss during operation, enhancing overall system efficiency.

The DMPH6023SK3Q-13 is characterized by its low threshold voltage (VGS(th)), making it responsive to lower gate drive voltages, which is beneficial for low-voltage drive applications. The device also includes fast switching capabilities, which is critical for reducing switching losses in power conversion systems. This attribute, combined with the low on-resistance, contributes to reduced heat generation and improved thermal performance.

With an operating temperature range of -55°C to +150°C, the DMPH6023SK3Q-13 is capable of withstanding harsh automotive environments, ensuring reliable performance under extreme conditions. Additionally, it is AEC-Q101 qualified, signifying that it meets the stringent requirements of automotive reliability standards.

The DMPH6023SK3Q-13 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility by avoiding the use of hazardous substances in its products. The device's lead-free finish and halogen-free molding compound further affirm its eco-friendly profile.

In summary, the DMPH6023SK3Q-13 from Diodes Incorporated is a robust, efficient, and reliable dual MOSFET solution, perfect for automotive power management applications where space, efficiency, and high performance are critical. Its advanced features and compliance with automotive standards make it an excellent choice for designers seeking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7567 $52.9690
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess