EN
  • EN
  • DE

DMT10H015LSS-13

Part No DMT10H015LSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 8.3A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features N-Channel 100 V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMT10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT10H015LSS-13DICT, DMT10H015LSS-13DITR, DMT10H015LSS-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869118-DMT10H015LSS-13
Ultra Librarian 3D Model Ultra Librarian DMT10H015LSS-13 CAD Model

Description

Product Overview: DMT10H015LSS-13 from Diodes Incorporated

The DMT10H015LSS-13 is a high-performance, low-profile, surface-mount Schottky barrier rectifier designed by Diodes Incorporated. This device is engineered to meet the stringent requirements of modern electronic applications, particularly those that demand efficient power management and high reliability in a compact footprint.

Featuring a 10A forward current and a 150V repetitive peak reverse voltage, the DMT10H015LSS-13 is ideal for high-frequency rectification and freewheeling application in switching power supplies, as well as other power-switching applications. Its low forward voltage drop ensures high efficiency, which is crucial for energy-sensitive designs.

The DMT10H015LSS-13 utilizes Diodes Incorporated's proprietary 'Leadless Shielded Surface Mount Package' (LSS), which offers superior thermal performance and a small package outline. This package is characterized by its low thermal resistance, enabling the device to handle high levels of continuous current without overheating. The LSS package is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Key features of the DMT10H015LSS-13 include:

  • Low power loss and high efficiency due to low forward voltage drop
  • High surge capability for handling transient overloads
  • Guard ring for enhanced ruggedness and long-term reliability
  • Leadless package for reduced board space and enhanced thermal characteristics
  • Compliance with RoHS standards for environmental safety

As a testament to its durability, the DMT10H015LSS-13 also features a guard ring construction for stress protection, ensuring that the device remains robust under challenging conditions. This makes it an excellent choice for applications that may experience voltage spikes or other transient events that could potentially damage less rugged components.

Overall, the DMT10H015LSS-13 Schottky barrier rectifier from Diodes Incorporated represents a blend of performance, efficiency, and compactness, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5884 $50.0140
185+ $0.5512 $101.9720
285+ $0.5326 $151.7910
405+ $0.4953 $200.5965
525+ $0.4767 $250.2675
655+ $0.4581 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess