EN
  • EN
  • DE

DMT10H025SSS-13

Part No DMT10H025SSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 7.4A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features N-Channel 100 V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMT10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT10H025SSS-13DIDKR, DMT10H025SSS-13DICT, DMT10H025SSS-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869121-DMT10H025SSS-13
Ultra Librarian 3D Model Ultra Librarian DMT10H025SSS-13 CAD Model

Description

Introducing the DMT10H025SSS-13 from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMT10H025SSS-13, a high-performance, surface-mount Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This power rectifier is a superb choice for power management tasks where space is at a premium and performance cannot be compromised.

Key Features of the DMT10H025SSS-13

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency, particularly in low-voltage applications.
  • High Current Capability: With a high forward surge current capability, this component is well-suited for applications that experience surges or spikes in current.
  • Power Dissipation: The DMT10H025SSS-13 boasts excellent power dissipation characteristics, ensuring reliable operation even under high power and temperature conditions.
  • Thermal Performance: The product is encapsulated in a highly efficient package that optimizes thermal performance, contributing to its reliability and longevity.
  • RoHS Compliant: In adherence to environmental standards, this device is RoHS compliant, minimizing the ecological impact of electronic components.

Applications

The DMT10H025SSS-13 is versatile and can be employed in a wide range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • LED Lighting
  • Battery Charging Systems
  • Automotive Applications

Package and Quality Assurance

The device is offered in a compact SOD123F package, which is ideal for automated assembly processes and space-constrained applications. Diodes Incorporated is committed to delivering high-quality products. The DMT10H025SSS-13 is subjected to rigorous testing and quality control measures, ensuring that it meets the strict standards of the semiconductor industry.

For engineers and designers looking for a reliable and efficient power rectifier solution, the DMT10H025SSS-13 from Diodes Incorporated stands out as a prime choice. With its blend of performance, efficiency, and compact form factor, it is engineered to meet the demands of modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8258 $53.6770
150+ $0.6776 $101.6400
230+ $0.6564 $150.9720
315+ $0.6352 $200.0880
410+ $0.6140 $251.7400
545+ $0.5505 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess