EN
  • EN
  • DE

DMT4002LPS-13

Part No DMT4002LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 40 V 100A (Ta) 2.3W Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT4002
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869136-DMT4002LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT4002LPS-13 CAD Model

Description

DMT4002LPS-13: A High-Performance MOSFET from Diodes Incorporated

The DMT4002LPS-13 is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This component is engineered to deliver high efficiency and reliability for a wide range of applications, including power management, load switching, and motor control in modern electronic devices.

Constructed with advanced trench MOSFET technology, the DMT4002LPS-13 offers excellent on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which are critical parameters for high-performance power switching applications. This allows for reduced conduction losses and improved overall system efficiency, making it an ideal choice for power-sensitive designs.

Key Features:

  • Low On-Resistance: The device boasts a very low R<sub>DS(on), minimizing power loss and heat generation during operation.
  • Dual N-Channel MOSFET: Integrating two N-channel MOSFETs in one compact package, the DMT4002LPS-13 saves space and simplifies design.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), ensuring robust performance for heavy-load conditions.
  • High-Speed Switching: The MOSFET is optimized for fast switching speeds, which is beneficial for high-frequency power conversion systems.
  • PowerDI™ 3333-8 Package: Encased in a thermally efficient PowerDI™ 3333-8 package, the DMT4002LPS-13 ensures excellent heat dissipation and maintains stability under various operating conditions.

Applications:

The versatility of the DMT4002LPS-13 allows it to be used in a multitude of applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor drive controls

With its robust design and high-performance characteristics, the DMT4002LPS-13 from Diodes Incorporated is a superior choice for designers looking to improve the efficiency and reliability of their power management systems. Its dual-channel configuration and space-saving package make it a practical solution for compact electronic assemblies where space is at a premium.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available from Diodes Incorporated.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0616 $51.5400
52+ $1.9311 $100.4172
81+ $1.8659 $151.1379
116+ $1.7354 $201.3064
150+ $1.6701 $250.5150
187+ $1.6049 $300.1163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess