EN
  • EN
  • DE

DMT67M8LSS-13

Part No DMT67M8LSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 41V~60V SO-8 T&R 2 / N-Channel 60 V 12A (Ta) 1.4W (Ta) Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 6.6mOhm @ 16.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 37.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2130 pF @ 30 V
Power Dissipation (Max) 1.4W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMT67M8LSS-13TR
Standard Package 2,500
Win Source Part Number 1055823-DMT67M8LSS-13
Ultra Librarian 3D Model Ultra Librarian DMT67M8LSS-13 CAD Model

Description

Introducing the DMT67M8LSS-13 from Diodes Incorporated

The DMT67M8LSS-13 is a cutting-edge, high-performance power MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to a wide range of applications, including but not limited to, power management, load switching, and motor control in consumer, industrial, and automotive industries.

Key Features

  • High-Efficiency Power Conversion: The DMT67M8LSS-13 boasts a low on-resistance (RDS(on)) that ensures efficient power conversion, which is crucial for minimizing energy loss and heat generation in electronic circuits.
  • Advanced Packaging: Encased in a robust SOT-23 package, this MOSFET provides a compact footprint while allowing for excellent thermal performance and reliability.
  • High Continuous Drain Current: With the capability to handle a high continuous drain current (ID), this MOSFET can support demanding power requirements, making it suitable for high-power applications.
  • Low Threshold Voltage: A low threshold voltage (VGS(th)) enables the MOSFET to be easily driven at lower gate voltages, enhancing its compatibility with logic-level devices and low-voltage control circuits.
  • Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and improving overall efficiency in high-frequency applications.

Applications

The versatility of the DMT67M8LSS-13 allows it to be integrated into a variety of electronic systems. Its robust performance characteristics make it particularly well-suited for:

  • DC/DC Converters
  • Power Supply Circuits
  • Battery Management Systems
  • Motor Drives and Controllers
  • Load Switching Applications
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMT67M8LSS-13 is no exception, having undergone rigorous testing to ensure it performs under the most demanding conditions. Customers can trust this MOSFET to deliver consistent performance and longevity in their electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess