EN
  • EN
  • DE

DMTH4007LK3-13

Part No DMTH4007LK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 31V 40V TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 16.8A (Ta), 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 29.1nC @ 10V
Max Input Capacitance 1895pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.6W (Ta)
Maximum Rds On at Id,Vgs 7.3 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033886-DMTH4007LK3-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH4007LK3-13 CAD Model

Description

Diodes Incorporated DMTH4007LK3-13 Product Overview

The DMTH4007LK3-13 is a high-performance, surface-mount Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This rectifier is engineered to offer low forward voltage drop, high current capability, and superior thermal performance, making it an excellent choice for a wide range of power management applications.

Key Features

  • Low Forward Voltage Drop (VF): The DMTH4007LK3-13 boasts a low VF, which enhances energy efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle a large current, this rectifier is suitable for high-power applications, ensuring reliability even under demanding conditions.
  • High Surge Capability: Designed to withstand high surge currents, this device protects circuits from voltage spikes and surges, contributing to the longevity of the end product.
  • PowerDI® 5 Package: Encased in Diodes Incorporated's proprietary PowerDI® 5 package, the DMTH4007LK3-13 offers a compact footprint along with excellent thermal characteristics, making it ideal for space-constrained applications.
  • RoHS Compliant: This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it environmentally friendly.

Applications

The DMTH4007LK3-13 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Free-wheeling diodes in power supplies
  • Power inverters
  • Battery charging systems
  • Automotive applications
  • High-frequency rectification circuits

With its robust design and performance features, the DMTH4007LK3-13 is an ideal choice for designers looking to enhance system reliability and efficiency in their power management solutions. Diodes Incorporated's commitment to quality ensures that this Schottky barrier rectifier will deliver consistent performance, making it a trusted component in the industry.

Ordering Information

The DMTH4007LK3-13 is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to the official Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4834 $116.0160
375+ $0.4682 $175.5750
510+ $0.4532 $231.1320
660+ $0.4381 $289.1460
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess