EN
  • EN
  • DE

DMTH6002LPS-13

Part No DMTH6002LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 100A (Tc) 167W Surface Mount PowerDI5060-8 (Type K)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8 (Type K)
Family Name DMTH6002
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH6002LPS-13DIDKR, DMTH6002LPS-13-ND, DMTH6002LPS-13DITR, DMTH6002LPS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869187-DMTH6002LPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH6002LPS-13 CAD Model

Description

The DMTH6002LPS-13 is a high-performance, dual N-Channel enhancement mode MOSFET from Diodes Incorporated, designed for a wide range of applications. This MOSFET features low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The device offers very low R<sub>DS(on), which reduces conduction losses and improves overall efficiency, particularly in applications where high current handling is essential.
  • High-Speed Switching: Its fast switching characteristics make it suitable for high-frequency circuits, contributing to reduced switching losses and improved performance.
  • PowerTrench® Technology: The MOSFET utilizes Diodes Incorporated's proprietary PowerTrench technology, which optimizes the device's forward and reverse recovery performance, further enhancing its efficiency and thermal characteristics.
  • Dual N-Channel: The dual N-Channel configuration allows for simplified designs by using a common drain connection, which can be beneficial in synchronous rectification or half-bridge applications.
  • RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations and promoting sustainability.

Applications

The DMTH6002LPS-13 is versatile and can be used in various applications, such as:

  • DC/DC Converters
  • Power Management for CPUs, GPUs, and Memory
  • Load Switches
  • Synchronous Rectification
  • Motor Drives
  • Battery Management Systems

Product Specifications

Parameter Value V<sub>DS 60V I<sub>D 6.5A R<sub>DS(on) 20mΩ at V<sub>GS = 10V Package PowerDI™ 3333-8

Overall, the DMTH6002LPS-13 MOSFET from Diodes Incorporated is a robust and reliable component that provides designers with a compact, efficient, and high-performance solution for a multitude of power management applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5987 $55.9545
80+ $1.3118 $104.9440
120+ $1.2708 $152.4960
165+ $1.2298 $202.9170
215+ $1.1888 $255.5920
285+ $1.0658 $303.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,341 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess