EN
  • EN
  • DE

DMTH6004SCT

Part No DMTH6004SCT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.65mOhm @ 100A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 95.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4556 pF @ 30 V
Power Dissipation (Max) 2.8W (Ta), 136W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number DMTH6004
Other Names DMTH6004SCTDI-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278398-DMTH6004SCT
Ultra Librarian 3D Model Ultra Librarian DMTH6004SCT CAD Model

Description

Introducing the DMTH6004SCT N-Channel MOSFET by Diodes Incorporated

The DMTH6004SCT is a state-of-the-art N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power transistor is designed to deliver high efficiency and reliability for a wide range of applications, including power management, load switching, and motor control in consumer, industrial, and automotive systems.

Key Features:

  • High Current Capability: The DMTH6004SCT is capable of handling continuous drain currents up to 115A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 4.5 mΩ at V<sub>GS = 10V, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High Voltage Tolerance: It can withstand drain-source voltages up to 60V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching Speed: The device offers fast switching performance, which is essential for reducing energy loss during power conversion processes.
  • Thermal Management: The DMTH6004SCT comes in a TO-263 (D2PAK) package, which is known for its excellent thermal dissipation characteristics.

Applications:

The versatility of the DMTH6004SCT MOSFET makes it an ideal choice for a variety of electronic designs. Some common applications include:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Applications
  • Power Distribution Systems
  • LED Lighting

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality products. The DMTH6004SCT is built to meet rigorous industry standards, ensuring long-term reliability and performance in your electronic projects.

Conclusion:

Whether you're designing power-efficient motor drivers or robust automotive electronics, the DMTH6004SCT N-Channel MOSFET from Diodes Incorporated offers the performance and reliability needed to drive your innovations forward. With its impressive electrical characteristics and thermal performance, this MOSFET is set to become a vital component in your power management solutions.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1790 $117.9000
155+ $1.1422 $177.0410
210+ $1.1053 $232.1130
275+ $1.0685 $293.8375
365+ $0.9580 $349.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,048 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess