EN
  • EN
  • DE

DMTH6016LFVWQ-13

Part No DMTH6016LFVWQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 41A POWERDI3333 / N-Channel 60 V 41A (Tc) 1.17W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 41A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 16mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 939 pF @ 30 V
FET Feature -
Power Dissipation (Max) 1.17W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package PowerDI3333-8 (SWP) Type UX
Package / Case 8-PowerVDFN
Base Product Number DMTH6016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353443-DMTH6016LFVWQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH6016LFVWQ-13 CAD Model

Description

DMTH6016LFVWQ-13 - A High-Efficiency Power MOSFET

The DMTH6016LFVWQ-13 from Diodes Incorporated is a state-of-the-art power MOSFET designed to cater to a wide range of power management and switching applications. This device is a testament to Diodes Incorporated's commitment to providing energy-efficient and reliable components for the modern electronics industry.

This particular MOSFET is part of the DMTH series, which is well-known for its high density, low on-resistance, and minimal gate charge. The DMTH6016LFVWQ-13 is no exception, featuring a 60V N-Channel enhancement mode, which is engineered to deliver outstanding performance with low conduction losses.

One of the key features of the DMTH6016LFVWQ-13 is its PowerDI®5060-8 package. This package is designed to offer excellent thermal performance and a compact footprint, making it ideal for space-constrained applications. The package is lead-free and fully RoHS-compliant, ensuring it meets the latest environmental standards for electronic components.

The DMTH6016LFVWQ-13 boasts an impressive continuous drain current (ID) of 48A, allowing it to handle high current loads with ease. Additionally, its low threshold voltage (VGS(th)) ensures that it can be easily driven by low-voltage logic circuits, making it versatile for various applications ranging from power supplies to motor controllers.

With a 100% avalanche tested guarantee, the DMTH6016LFVWQ-13 is built for reliability and robustness, ensuring it can withstand harsh operating conditions without performance degradation. Its fast switching capabilities are complemented by a low total gate charge (Qg), which enhances the overall efficiency of the device and reduces power dissipation.

In summary, the DMTH6016LFVWQ-13 is a high-performance power MOSFET that combines efficiency, reliability, and compactness. It is an ideal choice for designers looking to optimize their power management systems with a component that offers low on-resistance, fast switching, and excellent thermal characteristics. Whether it's for power conversion, load switching, or motor driving, the DMTH6016LFVWQ-13 is engineered to meet the demands of a wide array of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3888 $58.3200
365+ $0.3190 $116.4350
565+ $0.3091 $174.6415
775+ $0.2991 $231.8025
1,000+ $0.2891 $289.1000
1,340+ $0.2592 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess