EN
  • EN
  • DE

DMTH8008SPS-13

Part No DMTH8008SPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 92A PWRDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 80 V 92A (Tc) 1.6W (Ta), 100W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH8008
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869206-DMTH8008SPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH8008SPS-13 CAD Model

Description

Introducing the DMTH8008SPS-13 Power MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMTH8008SPS-13, a state-of-the-art Power MOSFET designed to deliver high efficiency and performance in a wide range of applications. This device is an ideal choice for power management tasks in consumer electronics, industrial systems, and automotive applications, where efficient power conversion is critical.

Key Features and Benefits

  • Low R<sub>DS(on): The DMTH8008SPS-13 boasts an ultra-low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-current applications.
  • High Power Density: Its compact and robust design allows for a high power density, providing a powerful performance in a small footprint that is valuable for space-constrained applications.
  • Advanced Packaging: Encased in a PowerDI™ 5060-8 Type C package, the MOSFET ensures excellent thermal performance and reliability, which is critical for maintaining performance over a wide range of operating conditions.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power without compromising performance, making it ideal for demanding applications.

Applications

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Electronics
  • Switching Regulators

The DMTH8008SPS-13 is engineered to provide an exceptional balance of power handling and efficiency. Its advanced design reduces switching and conduction losses, which translates to energy savings and less heat generation during operation. This MOSFET is also characterized by its fast switching speed, which is crucial for high-frequency applications where switching losses can be a significant concern.

Diodes Incorporated's commitment to quality ensures that the DMTH8008SPS-13 meets the stringent requirements of modern electronic systems. Whether you are designing a power supply for an industrial machine or a battery management system for an electric vehicle, the DMTH8008SPS-13 is designed to deliver the performance and reliability needed to power your innovations.

Overall, the DMTH8008SPS-13 from Diodes Incorporated is a versatile and efficient solution for a multitude of power conversion and management applications, offering designers a high-performance option that does not compromise on space or efficiency.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6269 $59.5555
225+ $0.5144 $115.7400
350+ $0.4984 $174.4400
480+ $0.4823 $231.5040
620+ $0.4663 $289.1060
830+ $0.4180 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess