Introducing the DMTH8012LPS-13 Power MOSFET by Diodes Incorporated
The DMTH8012LPS-13 is a cutting-edge power MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is tailored for high-efficiency power management tasks and is a perfect fit for a broad range of applications, including DC-DC converters, power supplies, and motor drives.
Key Features of the DMTH8012LPS-13:
- Low On-Resistance: The MOSFET features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Current Capability: With its ability to handle high currents, the DMTH8012LPS-13 is suitable for demanding applications that require robust power handling capabilities.
- PowerDI5060-8 Package: Encased in the compact and thermally efficient PowerDI5060-8 package, this MOSFET ensures excellent heat dissipation, contributing to better performance and reliability.
- Lead-Free and RoHS Compliant: Aligning with environmental standards, the DMTH8012LPS-13 is lead-free and compliant with RoHS directives, making it a responsible choice for eco-friendly electronic designs.
Applications:
The versatility of the DMTH8012LPS-13 allows it to be integrated into a variety of electronic circuits. Its main applications include:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Battery Management Systems
- Motor Control Circuits
- Load Switches
Technical Specifications:
The DMTH8012LPS-13 boasts impressive technical specifications that make it a top choice for power management solutions:
- Drain-Source Voltage (V<sub>DSS): 80V
- Continuous Drain Current (I<sub>D): 125A
- Pulsed Drain Current (I<sub>DM): 400A
- Power Dissipation (P<sub>D): 214W
- R<sub>DS(on): 1.3mΩ at V<sub>GS = 10V
In summary, the DMTH8012LPS-13 from Diodes Incorporated is a high-performance, efficient, and reliable solution for modern power management challenges. Its robust design and exceptional electrical characteristics ensure that it meets the needs of today's energy-conscious electronic devices.