EN
  • EN
  • DE

DMNH6042SPDQ-13

Part No DMNH6042SPDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET NCH 60V 5.7A POWERDI / N-Channel 60 V 5.7A (Ta), 24A (Tc) 1.2W (Ta) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 5.7A, 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 50mOhm @ 5.1A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 584 pF @ 25 V
Power Dissipation (Max) 1.2W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI5060-8
Case / Package 8-PowerTDFN
Base Product Number DMNH6042
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMNH6042SPDQ-13-ND,DMNH6042SPDQ-13DICT,DMNH6042SPDQ-13DIDKR,DMNH6042SPDQ-13DITR
Standard Package 2,500
Win Source Part Number 1323902-DMNH6042SPDQ-13
Ultra Librarian 3D Model Ultra Librarian DMNH6042SPDQ-13 CAD Model

Description

DMNH6042SPDQ-13 - High-Efficiency MOSFET by Diodes Incorporated

The DMNH6042SPDQ-13 is a cutting-edge, high-performance MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed for a range of applications requiring high efficiency and power density. The DMNH6042SPDQ-13 is an N-Channel enhancement mode field effect transistor (FET) that offers exceptional performance characteristics suitable for a variety of demanding applications.

Key Features:

  • Low On-Resistance: The device features low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power management applications.
  • High Switching Speed: With its fast switching capabilities, the DMNH6042SPDQ-13 ensures reduced switching losses and is well-suited for high-frequency circuits.
  • PowerDI®5060-8 Package: Encased in the proprietary PowerDI®5060-8 package, the MOSFET offers a compact footprint while providing excellent thermal performance, which is crucial for maintaining reliability and longevity in high-power and high-temperature environments.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling the device to handle significant power without performance degradation.

Applications:

The DMNH6042SPDQ-13 is versatile and can be integrated into various applications, including:

  • DC/DC converters
  • Power supply units
  • Motor control circuits
  • Load switches
  • Battery management systems
  • Computing and server applications

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMNH6042SPDQ-13 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications.

In summary, the DMNH6042SPDQ-13 from Diodes Incorporated stands out with its high efficiency, robust thermal performance, and fast switching speeds, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess