The DPLS540E-13 is a high-performance Schottky rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is specifically engineered for applications requiring low voltage drop and high efficiency. The DPLS540E-13 is a testament to Diodes Incorporated's dedication to providing innovative solutions for modern electronic equipment.
Key Features
- Low Forward Voltage Drop: The DPLS540E-13 boasts a low forward voltage drop, which enhances its efficiency and makes it suitable for high-frequency applications.
- High Current Capability: With its ability to handle high currents, this Schottky rectifier is ideal for power supply designs and other applications requiring robust current management.
- Power Dissipation: The device's power dissipation is optimized to ensure reliable performance even under high power and temperature conditions.
- Surface Mount Package: The DPLS540E-13 comes in a PowerDI™ 5 package, which is designed for surface mount applications, providing ease of integration into various circuit designs.
Applications
The versatility of the DPLS540E-13 allows it to be used in a wide range of applications, including:
- Power Management Systems
- DC-DC Converters
- Free-Wheeling Diodes
- Reverse Battery Protection
- Automotive Applications
Technical Specifications
Parameter
Value
Package
PowerDI™ 5
Max Recurrent Peak Reverse Voltage
40V
Max RMS Voltage
28V
Max DC Blocking Voltage
40V
Average Forward Rectified Current
5A
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality and reliability, and the DPLS540E-13 is no exception. It is manufactured in facilities that are recognized for their rigorous quality control systems, ensuring that each component meets or exceeds industry standards for performance and durability.