EN
  • EN
  • DE

DSR15V600

Part No DSR15V600
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 15A DIODESTAR RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series DIODESTAR
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 3.2V @ 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1169955-DSR15V600
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name DSR15V600
Introduction Date September 13, 2010
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DSR15V600 CAD Model

Description

Introducing the DSR15V600 from Diodes Incorporated

The DSR15V600 is a high-performance, robust rectifier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to cater to a wide range of applications requiring efficient power conversion and management. With its compact form factor and high reliability, the DSR15V600 is an excellent choice for designers looking to enhance their power systems.

The DSR15V600 boasts a repetitive peak reverse voltage (VRRM) of 600V, which allows it to handle high voltage requirements with ease. This feature is particularly beneficial for industrial and commercial applications where voltage spikes are common. The diode's forward continuous current (IF) rating of 1.5A ensures that it can support a significant amount of current without overheating or failing, making it ideal for high-density circuit designs.

One of the key advantages of the DSR15V600 is its low forward voltage drop (VF), which translates to reduced power loss and improved efficiency in power conversion processes. This characteristic is crucial for energy-sensitive equipment and contributes to the overall reduction of operational costs. Additionally, the device exhibits excellent thermal performance, which is attributed to its power dissipation capabilities, ensuring stable operation even under high temperature conditions.

The DSR15V600 is housed in a small and durable package, which not only makes it easy to integrate into various circuit layouts but also offers superior mechanical strength. Its lead-free and RoHS-compliant design underscores Diodes Incorporated's commitment to environmental sustainability and ensures that the product meets global regulatory standards for hazardous substances.

Applications for the DSR15V600 are diverse and include switch-mode power supplies (SMPS), high-frequency rectification, free-wheeling diodes in converters and inverters, and as a snubber diode in power switches. Its versatility and reliability make it a go-to component for engineers and designers seeking to optimize their power management systems.

In summary, the DSR15V600 from Diodes Incorporated is a testament to advanced engineering and manufacturing excellence. It offers a combination of high voltage capability, efficient power handling, thermal resilience, and environmental compliance, making it a superior choice for a wide array of power applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5215 $60.8600
95+ $1.2485 $118.6075
145+ $1.2094 $175.3630
200+ $1.1705 $234.1000
260+ $1.1314 $294.1640
345+ $1.0143 $349.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess