EN
  • EN
  • DE

DSR6V600P5-13

Part No DSR6V600P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 6A DIODESTAR RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series DIODESTAR
Packaging Reel - TR
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Maximum) @ If 3V @ 6A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Capacitance @ Vr, F 4.1pF @ 4V, 1MHz
Mounting SMD
Package PowerDI 5
Manufacturer Package PowerDI5
Operating Temperature - Junction -65°C ~ 175°C
Win Source Part Number 1169963-DSR6V600P5-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name DSR6V600P5
Introduction Date August 04, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DSR6V600P5-13 CAD Model

Description

Introducing the DSR6V600P5-13 from Diodes Incorporated

The DSR6V600P5-13 is a cutting-edge, high-performance product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to meet the demanding requirements of modern electronic circuits, providing a robust and efficient solution for power management and protection.

Key Features

  • Low Reverse Leakage Current: The DSR6V600P5-13 boasts an exceptionally low reverse leakage current, which enhances its efficiency and reduces power loss, making it ideal for energy-sensitive applications.
  • High Surge Capability: This product is capable of withstanding high surge currents, ensuring reliable protection against transient voltage spikes that can damage electronic components.
  • Fast Switching Speed: With its fast switching capabilities, the DSR6V600P5-13 minimizes switching losses and improves performance in high-frequency applications.
  • Low Forward Voltage Drop: The device's low forward voltage drop contributes to reduced power dissipation and improved thermal performance, which is crucial for maintaining the longevity of electronic systems.

Applications

The DSR6V600P5-13 is versatile and can be used in a wide range of applications, including:

  • Power supply management in consumer electronics
  • Automotive systems requiring high reliability and performance
  • Industrial automation for controlling power distribution
  • Telecommunications equipment to ensure stable operation

Product Specifications

The DSR6V600P5-13 is packaged in a compact P-Channel MOSFET format, which allows for easy integration into various circuit designs. It operates over a broad temperature range, ensuring stability and functionality under diverse environmental conditions. The product is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility and the production of eco-friendly components.

In conclusion, the DSR6V600P5-13 from Diodes Incorporated represents a superior choice for designers looking for a reliable and efficient power management solution. Its combination of low leakage current, high surge capability, fast switching speed, and low forward voltage drop makes it a key component in the development of advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3456 $58.7520
410+ $0.2836 $116.2760
635+ $0.2748 $174.4980
870+ $0.2659 $231.3330
1,125+ $0.2570 $289.1250
1,505+ $0.2305 $346.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess