EN
  • EN
  • DE

DSS5160T

Part No DSS5160T
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 60V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1169987-DSS5160T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSS5160T CAD Model

Description

Introducing the DSS5160T - A High-Performance P-Channel MOSFET

The DSS5160T is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality MOSFET is designed to deliver efficient power management and signal switching within electronic circuits. The DSS5160T is an ideal choice for engineers and designers looking for a reliable and high-performance component for their applications.

Key Features

  • Low On-Resistance: The DSS5160T boasts an extremely low on-resistance (RDS(on)), which means it can handle high currents without a significant voltage drop, ensuring efficient operation and reduced power loss.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can manage higher levels of power, making it suitable for demanding applications.
  • Advanced Packaging: Enclosed in a compact SOT-23 package, the DSS5160T is perfect for space-constrained applications while providing excellent thermal performance.
  • High Threshold Voltage: The device features a high threshold voltage that ensures a robust performance and prevents unintentional turn-on of the MOSFET, which is crucial for system reliability.

Applications

The versatility of the DSS5160T allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power management tasks in portable and battery-powered devices
  • Load switch circuits
  • DC/DC converters
  • Motor control circuits in consumer electronics
  • Switching regulators

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DSS5160T is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in various environments.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to assist in the integration of the DSS5160T into their projects. Diodes Incorporated also provides expert technical support to address any queries or challenges that may arise.

With its superior performance, diverse applications, and the backing of Diodes Incorporated's reputation, the DSS5160T P-Channel MOSFET is the go-to choice for professionals seeking a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess