EN
  • EN
  • DE

BZT52C18S-WL

Part No BZT52C18S-WL
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050293-BZT52C18S-WL
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C18S-WL CAD Model

Description

The BZT52C18S-WL is a surface-mount Zener diode manufactured by MDD (possibly Micro Commercial Components). This diode is designed to provide voltage regulation in a wide variety of electronic circuits. The 'C18' indicates a Zener voltage of 18V.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms in signal processing applications.
  • Reference Voltage: Providing a stable reference voltage for various circuits.
  • Automotive Electronics: Protecting automotive circuits from voltage fluctuations.

Features:

  • Zener Voltage of 18V: Provides a stable voltage regulation at 18V.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Low Leakage Current: Minimizes current leakage, improving efficiency.
  • High Surge Capability: Withstands high surge currents without damage.
  • Lead-Free Finish: Compliant with RoHS environmental standards.
  • Small Footprint: Compact size allows for high-density circuit designs.

Benefits:

  • Precise Voltage Regulation: Ensures a stable and consistent voltage output.
  • Enhanced Circuit Protection: Protects sensitive components from damage.
  • Easy Installation: Surface mount package simplifies assembly.
  • High Reliability: Designed for long-term and reliable operation.
  • Environmentally Friendly: Lead-free finish reduces environmental impact.

Technical Details:

The BZT52C18S-WL has a Zener voltage (Vz) of 18V. It is designed for surface mount applications and typically comes in a SOD-323 package or similar. The diode features low leakage current, ensuring efficient operation. It is also designed to withstand high surge currents, providing robust protection for electronic circuits. The lead-free finish complies with RoHS environmental standards.

This Zener diode is an essential component for voltage regulation and overvoltage protection in a wide range of electronic devices. Its precise voltage regulation, high surge capability, and surface mount package make it a popular choice for many circuit designs.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,720+ $0.0184 $50.0480
6,625+ $0.0151 $100.0375
10,275+ $0.0146 $150.0150
14,085+ $0.0142 $200.0070
18,250+ $0.0137 $250.0250
24,395+ $0.0123 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 2720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess