EN
  • EN
  • DE

MAX652ESA+T

Part No MAX652ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705667-MAX652ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX652ESA+T CAD Model

Description

Maxim Integrated's MAX652ESA+T Voltage Regulator

The MAX652ESA+T is a highly efficient, compact, and versatile voltage regulator from Maxim Integrated, designed to cater to a wide array of power management applications. This voltage regulator is part of the MAX652 series and is known for its reliability and performance in delivering a stable voltage supply to electronic circuits.

Key Features:

  • Adjustable Output: The MAX652ESA+T allows for an adjustable output voltage, providing designers with the flexibility to tailor the voltage to their specific needs, ensuring compatibility with a variety of electronic components.
  • High Efficiency: Maxim Integrated's design ensures high efficiency, which is crucial for minimizing heat generation and conserving power in battery-operated devices.
  • Low Dropout: The low dropout voltage feature makes this regulator suitable for applications where the input voltage is very close to the output voltage, maintaining stable operation even under such conditions.
  • Package Type: This component comes in an 8-SOIC (0.154", 3.90mm Width) package, which is a surface-mount, small-outline integrated circuit that is both space-saving and suitable for automated assembly processes.

Applications:

The MAX652ESA+T is ideal for a broad range of applications due to its adaptable nature. It is particularly well-suited for:

  • Portable electronic devices
  • Battery-powered equipment
  • Microprocessor power supplies
  • Linear power regulators for improved efficiency

Technical Specifications:

  • Output Type: Adjustable
  • Output Voltage: Adjustable
  • Output Current: Up to 150mA
  • Number of Outputs: 1
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC

With the MAX652ESA+T, Maxim Integrated continues to deliver on its promise of providing high-quality, reliable power management solutions. Whether you're designing for consumer electronics, industrial systems, or portable devices, this voltage regulator is engineered to meet your needs with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess