EN
  • EN
  • DE

DT2041-04SO-7

Part No DT2041-04SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10.5VC SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 10.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name DT2041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-DT2041-04SO-7DKR, 31-DT2041-04SO-7TR, DT2041-04SO-7-ND, 31-DT2041-04SO-7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869855-DT2041-04SO-7
Ultra Librarian 3D Model Ultra Librarian DT2041-04SO-7 CAD Model

Description

Diodes Incorporated DT2041-04SO-7 Product Overview

The DT2041-04SO-7 from Diodes Incorporated is a robust, high-performance discrete semiconductor designed to provide superior protection for electronic devices. This component is part of Diodes Incorporated's extensive range of diode-based circuit protection solutions, which are engineered to safeguard sensitive electronic circuits from various transient voltage events and power surges.

Key Features

  • Low Capacitance: The DT2041-04SO-7 is designed with low input capacitance, making it an ideal choice for high-speed data line applications where maintaining signal integrity is crucial.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection for sensitive components, ensuring that they remain safe from the common dangers posed by static electricity.
  • Multi-Line Protection: This device can protect up to four lines simultaneously, providing a compact and efficient solution for safeguarding multiple pathways within a circuit.
  • SO-8 Packaging: Housed in a small-outline SO-8 package, the DT2041-04SO-7 is suitable for space-constrained applications, allowing for high-density board layouts.

Applications

The DT2041-04SO-7 is versatile and can be used in a variety of applications, including:

  • USB interfaces and ports
  • Portable electronics
  • Computer peripherals
  • Networking devices
  • Consumer electronics
  • Telecommunications equipment

Performance and Reliability

With its robust design and manufacturing with high-quality materials, the DT2041-04SO-7 meets the stringent requirements of modern electronic devices. Its ability to withstand high transient voltages and provide reliable ESD protection makes it an essential component for products that require long-term durability and consistent performance.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The DT2041-04SO-7 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it does not contain hazardous materials and is suitable for use in various global markets.

Overall, the DT2041-04SO-7 is a testament to Diodes Incorporated's dedication to providing high-quality, reliable protection solutions for the electronics industry. Its combination of low capacitance, multi-line protection, and compact packaging makes it an excellent choice for designers looking to enhance the resilience of their electronic products.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1978 $50.4390
620+ $0.1623 $100.6260
955+ $0.1573 $150.2215
1,315+ $0.1522 $200.1430
1,700+ $0.1471 $250.0700
2,275+ $0.1319 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess