EN
  • EN
  • DE

DT6250-06MR-13

Part No DT6250-06MR-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 6 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY | TVS DIODE 5V 10V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff 5V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 10V
Current - Peak Pulse (10/1000μs) 4A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752983-DT6250-06MR-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DT6250-06MR-13 CAD Model

Description

The DT6250-06MR-13 from Diodes Incorporated is a robust, high-performance device designed for applications requiring efficient power management and protection. This component is part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their reliability and innovation.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which ensures minimal voltage drop and power loss, enhancing overall efficiency in the system.
  • High Current Capability: It is designed to handle high current loads, making it suitable for power-intensive applications.
  • Power Dissipation: The DT6250-06MR-13 has an excellent power dissipation rating, ensuring that it can manage the thermal aspects of operation under typical usage scenarios.
  • Compact Package: Housed in a small form factor, this component is ideal for space-constrained applications without compromising on performance.
  • ESD Protection: With built-in electrostatic discharge protection, this device safeguards sensitive circuitry from the potential damage caused by static electricity.

Applications

Suitable for a wide range of applications, the DT6250-06MR-13 is particularly adept in environments where power efficiency and protection are paramount. It is commonly used in:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Computing and storage platforms

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DT6250-06MR-13 is manufactured to meet stringent industry standards, ensuring reliability and performance consistency. It undergoes rigorous testing to guarantee that it meets the specifications required for a broad array of industrial and commercial applications.

Environmental Compliance

This product is compliant with RoHS directives, indicating that it is manufactured with a commitment to environmental responsibility and the reduction of hazardous substances in electronic components.

Ordering Information

The DT6250-06MR-13 is available for order, and detailed datasheets can be obtained for technical specifications and application notes. For bulk orders and pricing information, contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,236 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess