EN
  • EN
  • DE

DZT953-2BW

Part No DZT953-2BW
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 255191-DZT953-2BW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZT953-2BW CAD Model

Description

Introducing the DZT953-2BW from Diodes Incorporated

The DZT953-2BW is a state-of-the-art PNP transistor brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance component is specifically designed to meet the needs of modern electronic circuits, providing reliable and efficient performance in a wide range of applications. The DZT953-2BW is well-suited for load switch and amplifier applications where power efficiency and compact design are crucial.

Key Features

  • Transistor Type: The DZT953-2BW is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is ideal for use as a switch or amplifier in electronic circuits.
  • Voltage Ratings: It is capable of withstanding collector-base voltage (VCBO) up to -100V, collector-emitter voltage (VCEO) of -100V, and emitter-base voltage (VEBO) of -5V, ensuring stable operation under high voltage conditions.
  • Current Handling: This transistor can handle a continuous collector current (IC) of up to -1.5A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation of 1W, the DZT953-2BW can manage a fair amount of power, which is essential for maintaining performance without overheating.
  • High Gain Bandwidth Product: It features a high gain bandwidth product (fT) of 100MHz, ensuring excellent frequency response for amplification purposes.
  • Package: The DZT953-2BW comes in a SOT-223 package, which is known for its small size and excellent thermal performance, making it easy to integrate into a variety of electronic assemblies.

Applications

The versatility of the DZT953-2BW allows it to be used in numerous applications, including but not limited to:

  • Power management circuits
  • Signal amplification
  • Audio amplifiers
  • Switching applications
  • Linear amplification stages

Diodes Incorporated ensures that the DZT953-2BW meets the highest quality standards, providing reliable and consistent performance for industrial, commercial, and consumer electronics. Whether you're designing power supplies, audio equipment, or any other application that requires a robust PNP transistor, the DZT953-2BW is a choice you can trust to deliver top-notch performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess