EN
  • EN
  • DE

F95000004

Part No F95000004
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XO OSCILLATOR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 918859-F95000004
Ultra Librarian 3D Model Ultra Librarian F95000004 CAD Model

Description

Diodes Incorporated's Product F95000004 represents a cutting-edge solution in the field of semiconductor components. This product is designed to meet the rigorous demands of modern electronic devices, providing both reliability and high performance. With its compact form factor and robust design, the F95000004 is ideal for a wide range of applications including power management, signal processing, and high-speed data communication.

Key Features

  • High Efficiency: The F95000004 is engineered for maximum power efficiency, which helps reduce heat generation and improves the overall performance of the device it is used in.
  • Durability: Constructed with high-quality materials, this product is built to withstand the test of time, ensuring a long operational lifespan even under strenuous conditions.
  • Compact Size: Its small footprint makes it an excellent choice for space-constrained applications, allowing designers to integrate it into increasingly miniaturized electronic assemblies.
  • Advanced Technology: Incorporating the latest in semiconductor technology, the F95000004 offers superior functionality that can help enhance the capabilities of the end product.

Applications

The versatility of the F95000004 makes it suitable for a variety of applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring precise power regulation
  • Automotive electronics for both traditional and electric vehicles
  • Telecommunication infrastructure, including base stations and networking equipment

Technical Specifications

Diodes Incorporated ensures that the F95000004 meets stringent quality and performance standards. Detailed technical specifications are available upon request from the manufacturer’s website or authorized distributors. Customers can access datasheets, reference designs, and support tools to facilitate the integration of this product into their projects.

Ordering Information

For purchasing information, availability, and pricing details, interested parties are encouraged to contact Diodes Incorporated or an authorized distributor. The F95000004 is available in various packaging options to suit diverse manufacturing requirements.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess