EN
  • EN
  • DE

FCX1151ADKR-ND

Part No FCX1151ADKR-ND
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 3A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 250mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 145MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 204084-FCX1151ADKR-ND
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCX1151ADKR-ND CAD Model

Description

Product Overview: Diodes Incorporated FCX1151ADKR-ND

The FCX1151ADKR-ND is a high-performance, surface-mount PNP transistor from Diodes Incorporated, designed for a wide range of applications. This transistor is a part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their reliability and efficiency. The FCX1151ADKR-ND is specifically crafted to meet the demanding requirements of modern electronic circuits, providing a compact and energy-efficient solution for switching and amplification purposes.

Key Features

  • Device Type: PNP Transistor
  • Package: Supplied in an SOT-23 package, the FCX1151ADKR-ND is ideal for space-constrained applications.
  • Current Rating: Capable of handling continuous collector currents, making it suitable for moderate power applications.
  • Voltage Rating: Supports a collector-emitter voltage (Vceo), allowing for usage in a variety of circuits.
  • Power Dissipation: With a power dissipation capacity, it can sustain moderate thermal loads.
  • High Gain Bandwidth Product: Ensures a good frequency response, making it suitable for amplification in audio and RF applications.
  • RoHS Compliant: Adheres to strict environmental standards, minimizing the use of hazardous substances in its construction.

Applications

The FCX1151ADKR-ND is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power management circuits
  • Switching regulators
  • Signal amplification
  • Driver stages in audio amplifiers
  • Load switches
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The FCX1151ADKR-ND transistor undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this component to deliver consistent performance over its intended lifespan.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess