EN
  • EN
  • DE

FCX617TA

Part No FCX617TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 3A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 400mV @ 50mA, 5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 066899-FCX617TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCX617TA CAD Model

Description

Introducing the FCX617TA PNP Transistor from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the FCX617TA, a high-performance PNP transistor designed for a variety of applications. This robust transistor is a perfect fit for those seeking efficient power management and signal processing in their electronic circuits.

Key Features:

  • High Current Capability: The FCX617TA boasts a continuous collector current of up to -1A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically -0.2V at -500mA, it ensures low power loss and higher efficiency in operation.
  • High Power Dissipation: This transistor can handle a power dissipation of up to 1.25W, accommodating more robust applications without compromising performance.
  • High HFE: The high current gain bandwidth product provides excellent amplification characteristics for analog signals.
  • RoHS Compliant: Adhering to environmental standards, the FCX617TA is RoHS compliant, minimizing the environmental impact of electronic components.

Applications:

The FCX617TA is versatile and can be used in various applications, including but not limited to:

  • Power management modules
  • Signal amplification circuits
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching applications

Package and Quality:

The FCX617TA comes in a SOT-23 package, known for its small footprint and suitability for high-density PCB designs. This packaging allows for efficient use of space without sacrificing performance. Moreover, Diodes Incorporated is committed to quality, ensuring that each FCX617TA transistor meets the highest industry standards for reliability and performance.

For designers and engineers looking for a reliable PNP transistor that offers high power and efficiency, the FCX617TA from Diodes Incorporated stands out as an excellent choice. With its impressive electrical characteristics and compact form factor, it is poised to be a valuable component in a wide array of electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5015 $50.1500
245+ $0.4115 $100.8175
380+ $0.3986 $151.4680
520+ $0.3858 $200.6160
675+ $0.3729 $251.7075
900+ $0.3343 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess