EN
  • EN
  • DE

FCX717TA

Part No FCX717TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 12V 3A 2000mW 4-Pin(3+Tab) SOT-89 T/R / TRANS PNP 12V 3A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 320mV @ 50mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 015908-FCX717TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FCX717
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FCX717TA CAD Model

Description

The FCX717TA is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This transistor is specifically engineered to offer low saturation voltage and high efficiency, making it an ideal choice for a variety of switching applications.

Key Features

  • Low Saturation Voltage: The FCX717TA has been optimized to provide low V<sub>CE(sat) voltages, which greatly improves efficiency in switching applications by reducing power loss.
  • High Current Gain: With its high h<sub>FE (current gain), this transistor can amplify a small input current into a much larger output current, making it suitable for high-performance circuit designs.
  • Power Dissipation: Capable of handling up to 1.5W of power dissipation, the FCX717TA is able to manage significant power levels for its size.
  • High Continuous Collector Current: It supports a continuous collector current (I<sub>C) of up to 5A, allowing for robust performance in demanding circuits.
  • High-Speed Switching: The device is designed for high-speed switching, which is essential for modern electronic applications that require quick response times.

Applications

The FCX717TA is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Backlighting Applications
  • Switching Regulators
  • LED Drivers

Package and Quality

Encased in a compact SOT-23 package, the FCX717TA is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Diodes Incorporated ensures that each transistor meets stringent quality standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

Overall, the FCX717TA from Diodes Incorporated stands out as a powerful and reliable component for designers looking to optimize their electronic circuits with a high-quality, low-saturation NPN transistor. Its combination of efficiency, power handling, and high-speed operation makes it a top choice for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess