EN
  • EN
  • DE

FH1200011

Part No FH1200011
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 12.0000MHZ 8PF SMD / 12 MHz ±15ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FH
Package Tape & Reel
Product Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±15ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 150 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number FH1200011
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Win Source Part Number 919103-FH1200011
Ultra Librarian 3D Model Ultra Librarian FH1200011 CAD Model

Description

Introducing the FH1200011 from Diodes Incorporated

Diodes Incorporated presents the FH1200011, a state-of-the-art product designed to meet the rigorous demands of modern electronic applications. This innovative component is engineered to provide reliable performance in a wide range of devices, making it an ideal choice for designers and engineers looking to enhance their products with superior electrical characteristics.

Key Features

  • High Efficiency: The FH1200011 is built to offer exceptional efficiency, ensuring minimal power loss during operation and contributing to the overall energy-saving capabilities of the end product.
  • Durability: Manufactured with robust materials, this product is capable of withstanding harsh conditions, making it suitable for use in a variety of environments without compromising on longevity or reliability.
  • Compact Design: Its compact footprint allows for integration into space-constrained applications, providing flexibility in design without sacrificing performance.
  • Thermal Performance: Excellent thermal management is a hallmark of the FH1200011, allowing it to maintain optimal performance even under high temperature conditions.

Applications

The versatility of the FH1200011 makes it a perfect fit for a multitude of applications, including:

  • Power management systems
  • Consumer electronics
  • Automotive modules
  • Industrial controls
  • Telecommunication infrastructure

Quality and Compliance

Diodes Incorporated is committed to delivering products that not only meet but exceed industry standards for quality and compliance. The FH1200011 is no exception, having undergone rigorous testing to ensure it meets the stringent requirements set forth by regulatory bodies. Customers can trust that this product is compliant with international standards, ensuring a reliable and safe component for their electronic solutions.

Technical Support and Availability

Understanding the importance of support in the design and implementation process, Diodes Incorporated offers comprehensive technical assistance for the FH1200011. Our team of experts is available to provide guidance and answer any questions related to this product. Availability is also a priority, with Diodes Incorporated ensuring a steady supply of the FH1200011 to meet the demands of our diverse client base.

With its blend of efficiency, durability, and compactness, the FH1200011 from Diodes Incorporated stands out as a superior choice for your electronic component needs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess