EN
  • EN
  • DE

FH4000101Q

Part No FH4000101Q
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FH
Package Tape & Reel
Product Status Active
Type MHz Crystal
Operating Mode Fundamental
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number FH4000101
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 871944-FH4000101Q
Ultra Librarian 3D Model Ultra Librarian FH4000101Q CAD Model

Description

Diodes Incorporated introduces the FH4000101Q, a cutting-edge semiconductor component designed for high-efficiency and high-reliability applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Current Capability: The FH4000101Q is designed to handle significant current, making it suitable for power-intensive applications.
  • Low Power Loss: Engineered for efficiency, this product ensures minimal power loss during operation, which enhances overall performance and longevity.
  • Robust Thermal Performance: With an excellent thermal management system, the FH4000101Q operates reliably even under high-temperature conditions.
  • Compact Form Factor: The device's small size allows for integration into space-constrained designs without compromising on power or efficiency.

Applications

The versatility of the FH4000101Q makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Power Management Solutions
  • DC-DC Converters
  • Battery-Powered Devices
  • Automotive Electronics
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated ensures that the FH4000101Q meets the highest standards of quality and reliability. Each component is rigorously tested to guarantee performance in even the most demanding conditions. The FH4000101Q is constructed with premium materials, ensuring both durability and optimal functionality.

Technical Specifications

Parameter Value Package Type SMD/SMT Operating Temperature -55°C to +150°C Mounting Style Surface Mount RoHS Compliant

With the FH4000101Q, Diodes Incorporated continues to push the boundaries of semiconductor technology, providing products that lead the industry in performance, quality, and reliability. Whether for consumer electronics, automotive, or industrial applications, the FH4000101Q is an exemplary choice for designers looking to enhance their systems with a reliable and efficient component.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6261 $50.0880
195+ $0.5137 $100.1715
305+ $0.4977 $151.7985
420+ $0.4816 $202.2720
540+ $0.4656 $251.4240
720+ $0.4174 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess