EN
  • EN
  • DE

FMMT558QTA

Part No FMMT558QTA
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PNP 400V 0.15A SOT23-3  /  Bipolar (BJT) Transistor PNP 400 V 150 mA 50MHz 500 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 150 mA
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 6mA, 50mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 50mA, 10V
Power - Max 500 mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number FMMT558
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names FMMT558QTADIDKR,FMMT558QTADI,FMMT558QTADICT,FMMT558QTADI-ND,FMMT558QTADITR
Standard Package 3,000
Win Source Part Number 1059466-FMMT558QTA
Ultra Librarian 3D Model Ultra Librarian FMMT558QTA CAD Model

Description

The FMMT558QTA is a high-performance PNP transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This transistor is part of their extensive range of bipolar junction transistors (BJTs) that are known for their reliability, efficiency, and precision.

Key Features

  • Low Saturation Voltage: The FMMT558QTA offers a low collector-emitter saturation voltage, which enhances its efficiency in switching applications and reduces power loss.
  • High Current Gain: With a high current gain (hFE), this device can amplify weak signals to higher power levels, making it suitable for various amplification purposes.
  • High Collector Current: It supports a high collector current, allowing it to handle higher power applications with ease.
  • Fast Switching Speed: The fast switching capabilities of the FMMT558QTA make it an ideal choice for high-speed circuit designs.
  • RoHS Compliant: This product is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications

The versatile nature of the FMMT558QTA allows it to be used in a wide range of applications, including:

  • Power management circuits
  • Switching regulators
  • Signal amplification
  • Motor control circuits
  • Audio amplifiers

Product Specifications

The FMMT558QTA transistor comes in a compact SOT-23 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). It is characterized by a continuous collector current of up to 1A and a collector-emitter voltage (VCEO) of -30V, which makes it robust for various electronic designs.

Quality and Reliability

Diodes Incorporated ensures that all their products, including the FMMT558QTA, undergo rigorous testing and quality control measures. Customers can trust the consistent performance and durability of this transistor in their electronic projects and commercial products.

For detailed technical specifications, application notes, and datasheets, please visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2028 $50.7000
605+ $0.1664 $100.6720
935+ $0.1612 $150.7220
1,285+ $0.1560 $200.4600
1,660+ $0.1508 $250.3280
2,220+ $0.1352 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess