EN
  • EN
  • DE

FMMT614QTA

Part No FMMT614QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS MID-PERF TRANSISTOR SOT23 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN - Darlington 100 V 500 mA - 500 mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name FMMT614
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919189-FMMT614QTA
Ultra Librarian 3D Model Ultra Librarian FMMT614QTA CAD Model

Description

Introducing the FMMT614QTA Transistor from Diodes Incorporated

The FMMT614QTA is a cutting-edge bipolar junction transistor (BJT) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance NPN transistor is designed to meet the needs of a wide range of electronic applications, offering both reliability and efficiency.

Key Features:

  • High Current Capability: The FMMT614QTA is capable of handling significant current, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor is engineered to have a low VCE(sat) which minimizes power loss and improves efficiency, especially important in battery-operated devices.
  • Fast Switching Speed: With its rapid switching capabilities, the FMMT614QTA is ideal for high-frequency operation, contributing to better performance in circuits that require quick transitions.
  • High hFE (Current Gain): The device boasts a high current gain, ensuring that it can amplify weak signals effectively, making it suitable for amplification applications.
  • RoHS Compliant: Adherence to RoHS standards means that the FMMT614QTA is environmentally friendly, avoiding the use of hazardous substances in its construction.

Applications:

The versatile nature of the FMMT614QTA allows it to be used in a variety of applications, including:

  • Power Management Circuits
  • Switching Regulators
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Processing
  • General Purpose Switching and Amplification

Package and Quality:

The FMMT614QTA comes in a SOT-23 package, known for its small footprint and suitability for high-density PCB layouts. This package type is popular in modern electronics due to its space-saving design and ease of integration into a wide range of products.

Diodes Incorporated ensures that the FMMT614QTA meets stringent quality standards, providing customers with a reliable component for their electronic designs. With its combination of high performance, versatility, and compliance with environmental standards, the FMMT614QTA stands out as an excellent choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess