EN
  • EN
  • DE

TMS320VC5410APGE160

Part No TMS320VC5410APGE160
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LQFP-144
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 735362-TMS320VC5410APGE160
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410APGE160 CAD Model

Description

Overview of TMS320VC5410APGE160

The TMS320VC5410APGE160 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide array of applications that require efficient and fast signal processing capabilities. This DSP is part of the TMS320C54x DSP family, which is renowned for its low power consumption and optimized performance in processing digital signals.

Key Features

  • CPU Speed: The TMS320VC5410APGE160 boasts a CPU speed of 160 MHz, enabling rapid processing and computation for complex algorithms and signal processing tasks.
  • Architecture: It utilizes a modified Harvard architecture, which allows separate buses for data and instructions, thereby increasing the throughput and overall efficiency of the system.
  • On-Chip Memory: This DSP comes with integrated on-chip memory, including 20KB of RAM and 16KB of ROM, which helps in reducing system costs and power consumption by minimizing the need for external memory components.
  • Precision: With its 16-bit fixed-point precision, the TMS320VC5410APGE160 is capable of delivering accurate and reliable performance for applications that require high levels of numerical accuracy.
  • Peripheral Integration: The device features a variety of integrated peripherals, such as a host port interface, a serial port, and timers, which facilitate easier connectivity and control in embedded systems.
  • Power Management: It has advanced power management features that support multiple power-down modes, significantly reducing power consumption during idle periods.

Applications

The versatility of the TMS320VC5410APGE160 makes it suitable for a wide range of applications, including:

  • Telecommunications, such as modems and base stations
  • Audio processing, including speech and music synthesis
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics

Package and Quality

The TMS320VC5410APGE160 is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that is both space-saving and conducive to efficient thermal management. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each DSP meets rigorous industry standards for performance and reliability.

With its powerful features and flexible applications, the TMS320VC5410APGE160 from Texas Instruments stands out as a robust solution for designers looking to enhance their digital signal processing capabilities.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9615 $53.9615
3+ $44.2761 $132.8283
4+ $42.8924 $171.5696
5+ $41.5088 $207.5440
7+ $40.1252 $280.8764
9+ $35.9743 $323.7687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess