EN
  • EN
  • DE

FMMT614QTC

Part No FMMT614QTC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS MID-PERF TRANSISTOR SOT23 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 1V @ 5mA, 500mA
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15000 @ 100mA, 5V
Power - Max 500 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 10,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 753252-FMMT614QTC
Ultra Librarian 3D Model Ultra Librarian FMMT614QTC CAD Model

Description

The FMMT614QTC is a high-performance NPN silicon planar medium power transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile and reliable component is engineered to meet the rigorous requirements of today's electronic devices, offering a combination of low power consumption and high efficiency.

Key Features:

  • High Current Capability: The FMMT614QTC can handle continuous collector currents up to 1A, making it suitable for a wide range of power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 400V, it can be used in circuits with high operational voltages, providing ample margin for transient conditions.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
  • Fast Switching Speed: The device's fast switching time is ideal for high-frequency operations, ensuring minimal transition losses and better performance in digital circuits.
  • Thermal Performance: The FMMT614QTC is designed to maintain stable operation over a wide temperature range, ensuring reliability in various environmental conditions.

Applications:

The FMMT614QTC transistor is suitable for an extensive range of applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control systems
  • Amplification stages
  • High-frequency inverters
  • DC-DC converters

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality products. The FMMT614QTC is manufactured with precision and subjected to rigorous testing to ensure it meets the industry standards for performance and reliability. It is available in a compact SOT23 package, which is ideal for space-constrained applications.

Conclusion:

With its robust design, high voltage and current handling capabilities, and efficient performance, the FMMT614QTC from Diodes Incorporated is an excellent choice for designers looking to improve the performance and reliability of their power and switching applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2215 $58.6975
640+ $0.1818 $116.3520
985+ $0.1762 $173.5570
1,360+ $0.1705 $231.8800
1,755+ $0.1649 $289.3995
2,350+ $0.1478 $347.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess