EN
  • EN
  • DE

FMMT619-7

Part No FMMT619-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 264269-FMMT619-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT619-7 CAD Model

Description

Introducing the FMMT619-7 Transistor from Diodes Incorporated

The FMMT619-7 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This transistor is part of their extensive range of discrete, analog, and mixed-signal components that cater to a wide array of electronic applications.

With its compact SOT-23 package, the FMMT619-7 is optimized for surface-mount technology, making it an ideal choice for space-constrained applications. The device is characterized by its high current gain and low saturation voltage, which makes it particularly suitable for high-speed switching applications.

Key Features of the FMMT619-7:

  • High Current Gain (hFE): This transistor offers a high current gain, ensuring efficient amplification of the input signal, which is crucial for applications requiring high sensitivity and precision.
  • Low Saturation Voltage (VCE(sat)): The low collector-emitter saturation voltage minimizes power loss and improves overall efficiency, making the FMMT619-7 an energy-efficient option for power management circuits.
  • High Collector Current (IC): It can handle a continuous collector current up to 1A, providing robust performance for a wide range of electronic circuits.
  • Fast Switching Speeds: Designed for rapid switching, the FMMT619-7 ensures quick response times in circuits that demand high-speed operation.
  • Thermal Performance: The transistor is designed to operate within a wide temperature range, maintaining stability and reliability even under thermal stress.
  • RoHS Compliant: In line with environmental standards, the FMMT619-7 is RoHS compliant, making it suitable for use in environmentally-sensitive applications.

The FMMT619-7 is versatile and can be used in various applications such as power management, amplification, and switching in consumer electronics, automotive, telecommunications, and industrial equipment. Its robust performance coupled with Diodes Incorporated's commitment to quality makes the FMMT619-7 an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their electronic products.

Whether you're developing a new project or optimizing an existing design, the FMMT619-7 offers the performance and reliability that modern electronic devices demand. Trust Diodes Incorporated to provide the semiconductor solutions that power your innovations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,850 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess