EN
  • EN
  • DE

FMMT620TC

Part No FMMT620TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 200mV @ 50mA, 1.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 200mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1006624-FMMT620TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT620TC CAD Model

Description

Introducing the FMMT620TC Transistor from Diodes Incorporated

The FMMT620TC is a cutting-edge NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance transistor is part of their extensive range of discrete, logic, and analog semiconductor products, specifically tailored for advanced electronic applications across various industries.

Key Features

  • High Current Capability: The FMMT620TC is capable of handling continuous collector currents up to 2A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in switching applications.
  • High Gain Bandwidth Product: With a transition frequency of 150MHz, the FMMT620TC provides excellent performance in high-frequency circuits.
  • Robust Thermal Performance: Encased in a SOT-23 package, the device ensures effective thermal management and stability under various operating conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the FMMT620TC is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatile nature of the FMMT620TC allows it to be used in a wide array of applications, including:

  • Switching regulators
  • Power management functions
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • General-purpose switching and amplification

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FMMT620TC transistor is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications. With its superior electrical characteristics and thermal performance, the FMMT620TC is an ideal choice for designers looking to enhance system efficiency and longevity.

Conclusion

The FMMT620TC from Diodes Incorporated represents a blend of performance, efficiency, and reliability. Its robust design and advanced specifications make it a valuable component for a myriad of electronic applications. Whether you are working on power conversion, motor control, or audio systems, the FMMT620TC is engineered to help you achieve optimal performance in your circuit designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess