EN
  • EN
  • DE

FMMT718TA

Part No FMMT718TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 20V 1.5A 625mW 3-Pin SOT-23 T/R / TRANS PNP 20V 1.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 220mV @ 50mA, 1.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 016347-FMMT718TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Family Name FMMT718
Introduction Date October 27, 1997
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FMMT718TA CAD Model

Description

The FMMT718TA from Diodes Incorporated is a high-performance PNP transistor designed to deliver outstanding current and power handling capabilities for a wide range of electronic applications. This versatile transistor is part of Diodes Incorporated's renowned FMMT series, known for its reliability and efficiency.

Key Features

  • Transistor Type: PNP - This type of transistor is typically used for amplification and switching in electronic circuits.
  • Current Rating: The FMMT718TA boasts a substantial continuous collector current, making it suitable for high-power applications.
  • Voltage Ratings: It features a high collector-emitter voltage and collector-base voltage, ensuring it can handle significant voltage levels without performance degradation.
  • Power Dissipation: With an impressive power dissipation rating, this transistor can manage higher levels of power, which is critical for demanding electronic systems.
  • High Gain Bandwidth Product: The device offers a high transition frequency, which makes it an excellent choice for applications requiring fast switching and accurate amplification at high frequencies.
  • Package: The FMMT718TA comes in a compact SOT-23 package, which is ideal for space-constrained applications while providing adequate thermal performance.

Applications

The FMMT718TA is suitable for a variety of applications, including but not limited to:

  • Power management
  • Signal amplification
  • Switching regulators
  • Motor control circuits
  • Audio amplifiers
  • Linear amplification and switching

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The FMMT718TA is manufactured using industry-leading techniques, ensuring consistent performance and durability. Each transistor is rigorously tested to meet stringent specifications, providing designers with confidence in their electronic designs.

Environmental Compliance

Moreover, the FMMT718TA transistor complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3013 $51.2210
405+ $0.2472 $100.1160
630+ $0.2395 $150.8850
865+ $0.2318 $200.5070
1,120+ $0.2240 $250.8800
1,495+ $0.2009 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess