EN
  • EN
  • DE

FMMT718TC

Part No FMMT718TC
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 1.5A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 220mV @ 50mA, 1.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 067327-FMMT718TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMMT718TC CAD Model

Description

The FMMT718TC from Diodes Incorporated is a high-performance PNP transistor that offers a blend of efficiency and reliability for a wide range of applications. This transistor is part of the esteemed FMMT series, known for its exceptional quality and performance characteristics.

Key Features

  • Voltage & Current: The FMMT718TC is designed to withstand a collector-emitter voltage (VCEO) of up to -20V and collector current (IC) of up to -500mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 625mW, it can handle a fair amount of power, ensuring stable operation in various circuits.
  • High Gain Bandwidth Product: It features a high gain bandwidth product (fT) of 140MHz, which is indicative of the device's ability to work effectively at high-frequency applications.
  • HFE (DC Current Gain): The FMMT718TC boasts a high DC current gain (hFE) range of 100 to 250, providing a strong and reliable signal amplification.

Applications

The FMMT718TC transistor is versatile and can be used in various electronic circuits. It is particularly well-suited for:

  • Signal amplification in audio and radio frequency (RF) applications
  • Driver stages in amplifiers and switches
  • General purpose switching
  • Linear amplification tasks

Package and Quality

The transistor comes in a compact SOT-23 package, which is not only space-efficient but also offers excellent power handling capabilities for its size. The SOT-23 package is widely used in the industry and is favored for its reliability and ease of integration into a variety of PCB layouts.

In terms of quality, Diodes Incorporated ensures that the FMMT718TC meets rigorous industry standards for performance and reliability. Each transistor is subjected to thorough testing and quality control measures, providing engineers and designers with confidence in their electronic projects.

Conclusion

Whether for amplification, switching, or general-purpose applications, the FMMT718TC from Diodes Incorporated stands out as a robust and reliable component. Its high-performance features and compact form factor make it an excellent choice for both commercial and industrial electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2787 $50.1660
385+ $0.2608 $100.4080
600+ $0.2518 $151.0800
860+ $0.2338 $201.0680
1,115+ $0.2248 $250.6520
1,395+ $0.2158 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess